The CD54HC273F3A is a high-speed CMOS logic octal D-type flip-flop featuring a common clock and asynchronous reset. It operates on a voltage range of 2V to 6V and is designed for positive edge triggering, allowing data at the D inputs to be transferred to the Q outputs on the rising edge of the clock pulse. The device includes buffered inputs and offers significant power savings compared to LSTTL logic ICs. It supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. The flip-flops can operate over a wide temperature range of -55°C to 125°C, making them suitable for various applications. The reset function is independent of the clock, ensuring all Q outputs are set to logic 0 when activated. The CD54HC273F3A is packaged in a 20-pin CDIP format.
High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159949-CD54HC273F3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC273F3A | 1159949-CD54HC273F3A | CD54HC273F3A | CD54HC273F3A |
| Product Name | CD54HC273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset | Logic - Logic - Flip Flops - CD54HC273F3A | Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Propagation Delay | 30 ns | |||
| fMAX | 28 MHz | |||
| Operating Current | 0.0800 mA |