The CD54HC273F is an octal D-type flip-flop with asynchronous reset, designed for high-speed CMOS logic applications. It is packaged in a 20-pin ceramic dual in-line package (CDIP) measuring 26.92mm by 6.92mm. The device operates from 2V to 6V, features buffered inputs, and supports fanout of 10 LSTTL loads. All eight flip-flops share a common clock and reset, with positive edge triggering and active-low asynchronous clear. It is rated for operation from -55℃ to 125℃ and complies with standard CMOS power efficiency characteristics.
High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 240498-CD54HC273F
Family Name: CD54HC273
Alternative Parts (Cross-Reference): M54HC273D1; MC54HC273AJ; M54HC273D;
Introduction Date: February 01, 1998
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
HIGH SPEED CMOS LOGIC OCTAL D-TY
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC273F | 240498-CD54HC273F | CD54HC273F | CD54HC273F |
| Product Name | CD54HC273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset | Logic - Logic - Flip Flops - CD54HC273F | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Propagation Delay | 30 ns | |||
| fMAX | 28 MHz | |||
| Operating Current | 0.0800 mA |