Texas Instruments CD54HC21 High Speed CMOS Logic Dual 4-Input AND Gates CD54HC21F3A

Description
High Speed CMOS Logic Dual 4-Input AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC21 High Speed CMOS Logic Dual 4-Input AND Gates - CD54HC21F3A - Texas Instruments
Dallas, TX, United States
CD54HC21 High Speed CMOS Logic Dual 4-Input AND Gates
CD54HC21F3A
CD54HC21 High Speed CMOS Logic Dual 4-Input AND Gates CD54HC21F3A
High Speed CMOS Logic Dual 4-Input AND Gates 14-CDIP -55 to 125

High Speed CMOS Logic Dual 4-Input AND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD54HC21F3A - 1018705-CD54HC21F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD54HC21F3A
1018705-CD54HC21F3A
Logic - Logic - Gates and Inverters - CD54HC21F3A 1018705-CD54HC21F3A
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018705-CD54HC21F3A Packaging: Rail/Tube Length: 19.56 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 3 Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 2 Number of Pins: 14 Number of Gates: 2 High Level Output Current: -5.2 mA Number of Outputs: 8 Low Level Output Current: 5.2 mA Quiescent Current: 2 µA Propagation Delay: 265 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): 8404701CA; CD54HC08F3A; SN54HC21J; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: AND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018705-CD54HC21F3A
Packaging: Rail/Tube
Length: 19.56 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 3
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 2
Number of Pins: 14
Number of Gates: 2
High Level Output Current: -5.2 mA
Number of Outputs: 8
Low Level Output Current: 5.2 mA
Quiescent Current: 2 µA
Propagation Delay: 265 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): 8404701CA; CD54HC08F3A; SN54HC21J;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: AND

Buy Now
Singapore, Singapore
Dual Logic IC
705-CD54HC21F3A
Dual Logic IC 705-CD54HC21F3A
High Speed CMOS Logic Dual 4-Input AND Gates 14-CDIP -55 to 125 Product overview: CD54HC21F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HC21F3A can be used for catalog matching and distributor lookup.

High Speed CMOS Logic Dual 4-Input AND Gates 14-CDIP -55 to 125 Product overview: CD54HC21F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HC21F3A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD54HC21F3A 1018705-CD54HC21F3A 705-CD54HC21F3A
Product Name CD54HC21 High Speed CMOS Logic Dual 4-Input AND Gates Logic - Logic - Gates and Inverters - CD54HC21F3A Dual Logic IC
Gate Type AND NOT AND; AND GATE
Logic Family HC
Propagation Delay 165 ns 265 ns 265 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details
Gates and Inverters - 54F10LM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers