High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 240489-CD54HC174F
Family Name: CD54HC174
Alternative Parts (Cross-Reference): M54HC174DT; M54HC174D; M54HC174DG;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, CDIP16
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
HIGH SPEED CMOS LOGIC HEX D-TYPE
| Texas Instruments | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC174F | 240489-CD54HC174F | CD54HC174F | CD54HC174F | CD54HC174F |
| Product Name | CD54HC174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset | Logic - Logic - Flip Flops - CD54HC174F | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | |||
| Propagation Delay | 35 ns | ||||
| fMAX | 28 MHz | ||||
| Operating Current | 0.0800 mA | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |