High Speed CMOS Logic Triple 3-Input NAND Gates 14-CDIP -55 to 125
High Speed CMOS Logic Triple 3-Input NAND Gates 14-CDIP -55 to 125 Product overview: CD54HC10F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HC10F3A can be used for catalog matching and distributor lookup.
CD54HC10 High Speed CMOS Logic Triple 3-Input NAND Gates
Manufacturer: Texas Instruments
Win Source Part Number: 1159915-CD54HC10F3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD54HC10F3A | 705-CD54HC10F3A | CD54HC10F3A | 1159915-CD54HC10F3A | CD54HC10F3A | CD54HC10F3A |
| Product Name | CD54HC10 High Speed CMOS Logic Triple 3-Input NAND Gates | Logic IC | Logic - Logic - Gates and Inverters - CD54HC10F3A | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NOT | ||
| Logic Family | HC | CMOS | CMOS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |