CD54ACT74F3A is a dual positive-edge-trigge
Dual Positive-Edge-Trigge
CD54ACT74 Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1159906-CD54ACT74F3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
| Texas Instruments | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54ACT74F3A | CD54ACT74F3A | 1159906-CD54ACT74F3A | CD54ACT74F3A |
| Product Name | CD54ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset | Logic - Logic - Flip Flops - CD54ACT74F3A | Flip Flops | |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Propagation Delay | 8.6 ns | |||
| fMAX | 90 MHz | |||
| Operating Current | 0.0400 mA |