Texas Instruments CD54ACT374 Octal D-Type Flip-Flops with 3-State Outputs CD54ACT374F3A

Description
Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Description
Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type flip-flops with 3-state outputs in a 20-pin CDIP package, operating from -55°C to 125°C, with 1.5V to 5.5V supply voltage range and ±24mA output drive capability.

Datasheet Summary
Powered by GS/AI

Octal D-Type flip-flops with 3-state outputs in a 20-pin CDIP package, operating from -55°C to 125°C, with 1.5V to 5.5V supply voltage range and ±24mA output drive capability.

Suppliers

Company
Product
Description
Supplier Links
CD54ACT374 Octal D-Type Flip-Flops with 3-State Outputs - CD54ACT374F3A - Texas Instruments
Dallas, TX, United States
CD54ACT374 Octal D-Type Flip-Flops with 3-State Outputs
CD54ACT374F3A
CD54ACT374 Octal D-Type Flip-Flops with 3-State Outputs CD54ACT374F3A
Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Flip Flops - CD54ACT374F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54ACT374F3A
Flip Flops CD54ACT374F3A
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD54ACT374F3A
Integrated Circuits (ICs) - Logic - Flip Flops CD54ACT374F3A
OCTAL D-TYPE FLIP-FLOPS WITH 3-S

OCTAL D-TYPE FLIP-FLOPS WITH 3-S

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number CD54ACT374F3A CD54ACT374F3A CD54ACT374F3A
Product Name CD54ACT374 Octal D-Type Flip-Flops with 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F109DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 4013BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers