Texas Instruments CD54AC112 Dual Negative Edge Triggered J-K Flip-Flops with Set and Reset CD54AC112F3A

Description
Dual Negative Edge Triggered J-K Flip-Flops with Set and Reset 16-CDIP -55 to 125
Request a Quote
Description
Dual Negative Edge Triggered J-K Flip-Flops with Set and Reset 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD54AC112F3A is a dual J-K negative-edge-triggered flip-flop with clear and preset functions in a 16-pin ceramic dual in-line package (CDIP). The device operates from 1.5 V to 5.5 V, provides ±24 mA output drive current at 4.5 V to 5.5 V, and meets MIL-STD-883, Method 3015 for ESD protection. It is rated for operation from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

CD54AC112F3A is a dual J-K negative-edge-triggered flip-flop with clear and preset functions in a 16-pin ceramic dual in-line package (CDIP). The device operates from 1.5 V to 5.5 V, provides ±24 mA output drive current at 4.5 V to 5.5 V, and meets MIL-STD-883, Method 3015 for ESD protection. It is rated for operation from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD54AC112 Dual Negative Edge Triggered J-K Flip-Flops with Set and Reset - CD54AC112F3A - Texas Instruments
Dallas, TX, United States
CD54AC112 Dual Negative Edge Triggered J-K Flip-Flops with Set and Reset
CD54AC112F3A
CD54AC112 Dual Negative Edge Triggered J-K Flip-Flops with Set and Reset CD54AC112F3A
Dual Negative Edge Triggered J-K Flip-Flops with Set and Reset 16-CDIP -55 to 125

Dual Negative Edge Triggered J-K Flip-Flops with Set and Reset 16-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD54AC112F3A
1159872-CD54AC112F3A
Logic - Logic - Flip Flops - CD54AC112F3A 1159872-CD54AC112F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159872-CD54AC112F3A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159872-CD54AC112F3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - CD54AC112F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54AC112F3A
Flip Flops CD54AC112F3A
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - CD54AC112F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54AC112F3A
Flip Flops CD54AC112F3A
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD54AC112F3A
Integrated Circuits (ICs) - Logic - Flip Flops CD54AC112F3A
DUAL NEGATIVE EDGE TRIGGERED J-K

DUAL NEGATIVE EDGE TRIGGERED J-K

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD54AC112F3A 1159872-CD54AC112F3A CD54AC112F3A CD54AC112F3A CD54AC112F3A
Product Name CD54AC112 Dual Negative Edge Triggered J-K Flip-Flops with Set and Reset Logic - Logic - Flip Flops - CD54AC112F3A Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K J-K
Triggering Negative-edge Triggered
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9222203MRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
2 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
Flip Flops - 54S112DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers