Quad 2-Input AND Gates 14-CDIP -55 to 125
Quad 2-Input AND Gates 14-CDIP -55 to 125 Product overview: CD54AC08F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54AC08F3A can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | CD54AC08F3A | 705-CD54AC08F3A |
| Product Name | CD54AC08 Quad 2-Input AND Gates | Quad Logic IC |
| Gate Type | AND | AND; AND GATE |
| Supply Voltage | 1.5V; 1.5,3.3,5 | 5.5V |
| Logic Family | AC | |
| Propagation Delay | 109 ns | 8.7 ns |