Texas Instruments CD54AC00 Quad 2-Input NAND Gates CD54AC00F3A

Description
Quad 2-Input NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54AC00 Quad 2-Input NAND Gates - CD54AC00F3A - Texas Instruments
Dallas, TX, United States
CD54AC00 Quad 2-Input NAND Gates
CD54AC00F3A
CD54AC00 Quad 2-Input NAND Gates CD54AC00F3A
Quad 2-Input NAND Gates 14-CDIP -55 to 125

Quad 2-Input NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Military 4-ch, 2-input, 1.5-V to 5.5-V NAND gates 14-CDIP -55 to 125 Product overview: CD54AC00F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54AC00F3A can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 1.5-V to 5.5-V NAND gates 14-CDIP -55 to 125 Product overview: CD54AC00F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54AC00F3A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CD54AC00F3A 705-CD54AC00F3A
Product Name CD54AC00 Quad 2-Input NAND Gates Logic IC
Gate Type NAND NAND; NAND GATE
Supply Voltage 1.5V; 1.5,3.3,5 5.5V
Logic Family AC
Propagation Delay 91 ns 7.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers