Texas Instruments High-Performance Analog Logic - Logic - Latches - CD4724BPWRG4 CD4724BPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159863-CD4724BPWRG4 Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 1 Delay Time - Propagation: 50ns Part Status: Obsolete(EOL) Family Name: CD4724 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD4724BCMX; HCF4099BC1; CD4724BCMX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159863-CD4724BPWRG4 Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 1 Delay Time - Propagation: 50ns Part Status: Obsolete(EOL) Family Name: CD4724 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD4724BCMX; HCF4099BC1; CD4724BCMX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4724BPWRG4
1159863-CD4724BPWRG4
Logic - Logic - Latches - CD4724BPWRG4 1159863-CD4724BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159863-CD4724BPWRG4 Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 1 Delay Time - Propagation: 50ns Part Status: Obsolete(EOL) Family Name: CD4724 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD4724BCMX; HCF4099BC1; CD4724BCMX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159863-CD4724BPWRG4
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 1
Delay Time - Propagation: 50ns
Part Status: Obsolete(EOL)
Family Name: CD4724
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): CD4724BCMX; HCF4099BC1; CD4724BCMX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - CD4724BPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now
Logic - Latches - CD4724BPWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4724BPWRG4
Logic - Latches CD4724BPWRG4
IC 8BIT ADDRESSBL LATCH 16-TSSOP

IC 8BIT ADDRESSBL LATCH 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1159863-CD4724BPWRG4 CD4724BPWRG4 CD4724BPWRG4
Product Name Logic - Logic - Latches - CD4724BPWRG4 Latches Logic - Latches
Supply Voltage 3 V ~ 18 V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
High-level Output Current (Source) 6.8 mA 6.8 mA
Propagation Delay 50 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
Octal D-type transparent latch; 3-state - 74AHC573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74LCX841MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - IDT74FCT16373LZTPF - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type TVSOP; SOP; TVSOP
Logic Family CMOS
View Details
3 suppliers