Texas Instruments High-Performance Analog Logic - Latches CD4724BPWRE4

Description
IC 8BIT ADDRESSBL LATCH 16-TSSOP
Datasheet
Description
IC 8BIT ADDRESSBL LATCH 16-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CD4724BPWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4724BPWRE4
Logic - Latches CD4724BPWRE4
IC 8BIT ADDRESSBL LATCH 16-TSSOP

IC 8BIT ADDRESSBL LATCH 16-TSSOP

Supplier's Site Datasheet
Latches - CD4724BPWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number CD4724BPWRE4 CD4724BPWRE4
Product Name Logic - Latches Latches
Latch Type D
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
Propagation Delay 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVC373ADB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ACT563PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APAG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers