Texas Instruments High-Performance Analog Latches CD4724BPWR

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-14162-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
 - CD4724BPWR - Rochester Electronics
Newburyport, MA, United States
D Latch, 4000/14000/40000 Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

D Latch, 4000/14000/40000 Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4724BPWR
1028272-CD4724BPWR
Logic - Logic - Latches - CD4724BPWR 1028272-CD4724BPWR
Manufacturer: Texas Instruments Win Source Part Number: 1028272-CD4724BPWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 50ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028272-CD4724BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 50ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4724BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4724BPWR
Integrated Circuits (ICs) - Logic - Latches CD4724BPWR
IC ADDRESSBLE LATCH 8BIT 16TSSOP

IC ADDRESSBLE LATCH 8BIT 16TSSOP

Supplier's Site
Logic - Latches - CD4724BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4724BPWR
Logic - Latches CD4724BPWR
IC ADDRESSBLE LATCH 8BIT 16TSSOP

IC ADDRESSBLE LATCH 8BIT 16TSSOP

Supplier's Site Datasheet
Latches - CD4724BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4724BPWR
Latches CD4724BPWR
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 296-14162-2-ND CD4724BPWR 1028272-CD4724BPWR CD4724BPWR CD4724BPWR CD4724BPWR
Product Name Latches Logic - Logic - Latches - CD4724BPWR Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 3V ~ 18V 3 V ~ 18 V 1.8V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 6.8 mA 6.8 mA 6.8 mA
High-level Output Current (Source) 6.8 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
Latches - 74ALVT16373DGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74F845SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Specs
Supply Voltage 4.75 V ~ 5.25 V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 15 mA
View Details