Texas Instruments High-Performance Analog Latches CD4724BNSRG4

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4724BNSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now
Logic - Latches - CD4724BNSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4724BNSRG4
Logic - Latches CD4724BNSRG4
IC 8BIT ADDRESSBL LATCH 16SO

IC 8BIT ADDRESSBL LATCH 16SO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number CD4724BNSRG4 CD4724BNSRG4
Product Name Latches Logic - Latches
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width); SOIC
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDWE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
Integrated Circuits (ICs) - Logic - Latches - 74ALVT16373DGG112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
Logic - Latches - 74HCT373N,652 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal Transparent Latch - 74FCT573ATSOG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details