Texas Instruments High-Performance Analog Latches CD4724BNSR

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4724BNSR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4724BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4724BNSR
Integrated Circuits (ICs) - Logic - Latches CD4724BNSR
IC 8BIT ADDRESSBL LATCH 16SO

IC 8BIT ADDRESSBL LATCH 16SO

Supplier's Site
Latches - CD4724BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4724BNSR
Latches CD4724BNSR
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now
Logic - Latches - CD4724BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4724BNSR
Logic - Latches CD4724BNSR
IC 8BIT ADDRESSBL LATCH 16SO

IC 8BIT ADDRESSBL LATCH 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4724BNSR-ND CD4724BNSR CD4724BNSR CD4724BNSR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F843SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-3413-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers