Texas Instruments CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) CD4572UBNSR

Description
CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) - CD4572UBNSR - Texas Instruments
Dallas, TX, United States
CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate)
CD4572UBNSR
CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) CD4572UBNSR
CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-SO -55 to 125

CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-SO -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V Logic IC
770-CD4572UBNSR
18V Logic IC 770-CD4572UBNSR
CMOS Hex Gate IC, 6 Gates, 8 Inputs, 18V, 125°C, SOP Product overview: CD4572UBNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4572UBNSR can be used for catalog matching and distributor lookup.

CMOS Hex Gate IC, 6 Gates, 8 Inputs, 18V, 125°C, SOP Product overview: CD4572UBNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4572UBNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-28933-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-28933-2-ND
Gates and Inverters - Multi-Function, Configurable 296-28933-2-ND
NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SO

NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4572UBNSR - 915113-CD4572UBNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4572UBNSR
915113-CD4572UBNSR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4572UBNSR 915113-CD4572UBNSR
Manufacturer: Texas Instruments Win Source Part Number: 915113-CD4572UBNSR Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: NOR/NAND/INVERT Gate Configurable Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SO Package: 16-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4572 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4572UBNSRE4-ND, -CD4572UBNSRE4-NDR, -CD4572UBNSR-NDR, CD4572UBNSRG4, CD4572UBNSRE4, 296-28933-2, -CD4572UBNSRG4, 296-28933-1, -296-28933-1-ND, -CD4572UBNSRG4-NDR, 296-28933-6, -CD4572UBNSRE4, CD4572UBNSR-ND, CD4572UBNSRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915113-CD4572UBNSR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: NOR/NAND/INVERT Gate Configurable Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SO
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4572
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4572UBNSRE4-ND, -CD4572UBNSRE4-NDR, -CD4572UBNSR-NDR, CD4572UBNSRG4, CD4572UBNSRE4, 296-28933-2, -CD4572UBNSRG4, 296-28933-1, -296-28933-1-ND, -CD4572UBNSRG4-NDR, 296-28933-6, -CD4572UBNSRE4, CD4572UBNSR-ND, CD4572UBNSRG4-ND

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4572UBNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4572UBNSR
Gates and Inverters - Multi-Function, Configurable CD4572UBNSR
NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SO

NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SO

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - CD4572UBNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4572UBNSR
Logic - Gates and Inverters - Multi-Function, Configurable CD4572UBNSR
IC CMOS HEX GATE 4INV 16SO

IC CMOS HEX GATE 4INV 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4572UBNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4572UBNSR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4572UBNSR
IC CMOS HEX GATE 4INV 16SO

IC CMOS HEX GATE 4INV 16SO

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4572UBNSR 770-CD4572UBNSR 296-28933-2-ND 915113-CD4572UBNSR CD4572UBNSR CD4572UBNSR CD4572UBNSR
Product Name CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 18V Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4572UBNSR Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; NAND; NOR NAND GATE, NOR GATE, Inverter NOT; NAND; NOR NOT NAND; NOR; NOR/NAND/INVERT Gate NOT NOT; NAND; NOR
Supply Voltage 3V; 10 18V 3V ~ 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Propagation Delay 110 ns 110 ns
Operating Current 0.0150 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers