Texas Instruments CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) CD4572UBM

Description
CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-SOIC -55 to 125
Request a Quote
Description
CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4572UBM is a CMOS Hex Gate that includes four inverters, one 2-input NOR gate, and one 2-input NAND gate, designed for a variety of digital logic applications. It is available in a 16-lead small-outline integrated circuit (SOIC) package, which is suitable for surface mount technology. The operating temperature range for this component is from -55°C to 125°C, making it suitable for use in a wide range of environments. The product is RoHS compliant, ensuring it meets environmental standards. This device is part of Texas Instruments' extensive portfolio of logic devices, providing reliable performance for engineers looking to implement complex logic functions in their designs.

Datasheet Summary
Powered by GS/AI

The CD4572UBM is a CMOS Hex Gate that includes four inverters, one 2-input NOR gate, and one 2-input NAND gate, designed for a variety of digital logic applications. It is available in a 16-lead small-outline integrated circuit (SOIC) package, which is suitable for surface mount technology. The operating temperature range for this component is from -55°C to 125°C, making it suitable for use in a wide range of environments. The product is RoHS compliant, ensuring it meets environmental standards. This device is part of Texas Instruments' extensive portfolio of logic devices, providing reliable performance for engineers looking to implement complex logic functions in their designs.

Suppliers

Company
Product
Description
Supplier Links
CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) - CD4572UBM - Texas Instruments
Dallas, TX, United States
CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate)
CD4572UBM
CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) CD4572UBM
CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-SOIC -55 to 125

CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-32938-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-32938-5-ND
Gates and Inverters - Multi-Function, Configurable 296-32938-5-ND
NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1018703-CD4572UBM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1018703-CD4572UBM
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1018703-CD4572UBM
Win Source Part Number: 1018703-CD4572UBM Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 4000B Package: Tube Number of Circuits: 6 Standard Package: 40 Mounting: SMD (SMT) Logic Type: NOR/NAND/INVERT Gate Number of Inputs: 8 Input (1, 1, 2, 2, 1, 1) Schmitt Trigger Input: No Output Type: Differential Current - Output High, Low: 6.8mA, 6.8mA Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD4572UBMG4-ND,TEXTI SCD4572UBM,CD4572UBM E4,2156-CD4572UBM,CD 4572UBME4-ND,CD4572U BMG4,296-32938-5,CD4 572UBM-ND Base Product Number: CD4572

Win Source Part Number: 1018703-CD4572UBM
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 4000B
Package: Tube
Number of Circuits: 6
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: NOR/NAND/INVERT Gate
Number of Inputs: 8 Input (1, 1, 2, 2, 1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Voltage - Supply: 3V ~ 18V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD4572UBMG4-ND,TEXTISCD4572UBM,CD4572UBME4,2156-CD4572UBM,CD4572UBME4-ND,CD4572UBMG4,296-32938-5,CD4572UBM-ND
Base Product Number: CD4572

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
770-CD4572UBM
18V SOIC Logic IC 770-CD4572UBM
CMOS Hex Gate IC, NAND, NOR, Inverter, SOIC, 18V Product overview: CD4572UBM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4572UBM can be used for catalog matching and distributor lookup.

CMOS Hex Gate IC, NAND, NOR, Inverter, SOIC, 18V Product overview: CD4572UBM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4572UBM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4572UBM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4572UBM
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4572UBM
IC CMOS HEX GATE 4INV 16-SOIC

IC CMOS HEX GATE 4INV 16-SOIC

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - CD4572UBM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4572UBM
Logic - Gates and Inverters - Multi-Function, Configurable CD4572UBM
IC CMOS HEX GATE 4INV 16-SOIC

IC CMOS HEX GATE 4INV 16-SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4572UBM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4572UBM
Gates and Inverters - Multi-Function, Configurable CD4572UBM
NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4572UBM 296-32938-5-ND 1018703-CD4572UBM 770-CD4572UBM CD4572UBM CD4572UBM CD4572UBM
Product Name CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 18V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; NAND; NOR NOT; NAND; NOR NOT; NAND; NOR; NOR/NAND/INVERT Gate NOT; NAND; NOR; NAND GATE, NOR GATE, Inverter NOT; NAND; NOR NOT NAND; NOR; NOR/NAND/INVERT Gate
Supply Voltage 3V; 10 3V ~ 18V 3V ~ 18V 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Propagation Delay 110 ns 110 ns
Operating Current 0.0150 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers