CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-PDIP -55 to 125
IC MF/CFG 6-CIR 8-IN 16-PDIP
Configurable Multiple Function Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-PDIP
CMOS HEX GATE (WITH 4 INVERTERS
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4572UBEE4 | 296-CD4572UBEE4-ND | CD4572UBEE4 | CD4572UBEE4 |
| Product Name | CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; NAND; NOR | Configurable Multiple Function | Configurable Multiple Function | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V |
| Logic Family | CD4000 | |||
| Propagation Delay | 110 ns | |||
| Operating Current | 0.0150 mA | 6.8 mA |