CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 134542-CD4572UBE
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: NOR/NAND/INVERT Gate
Number of Inputs: 8 Input (1, 1, 2, 2, 1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
CMOS Hex Gate IC, NAND, NOR, Inverter, PDIP, -55 to 125°C Product overview: CD4572UBE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4572UBE can be used for catalog matching and distributor lookup.
NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-PDIP
IC HEX GATE 16-DIP
NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-PDIP
IC, LOGIC, HEX GATE, 16DIP; Logic Family / Base Number:CD4572; Logic Type:Inverter / NAND / NOR; Output Current:6.8mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:16Pins; Logic RoHS Compliant: Yes
IC HEX GATE 16-DIP
IC HEX GATE 16-DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4572UBE | 134542-CD4572UBE | 770-CD4572UBE | 296-14287-5-ND | CD4572UBE | CD4572UBE | 36AJ8571 | CD4572UBE | CD4572UBE |
| Product Name | CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4572UBE | Logic IC | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Ic, Logic, Hex Gate, 16Dip; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; NAND; NOR | NOT; NAND; NOR; NOR/NAND/INVERT Gate | NOT; NAND; NOR; NAND GATE, NOR GATE, Inverter | NOT; NAND; NOR | NOT; NAND; NOR; NOR/NAND/INVERT Gate | NAND; NOR; NOR/NAND/INVERT Gate | NOT; NAND; NOR; Inverter / NAND / NOR | NOT | NOT; NAND; NOR |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 18V | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 18V | ||
| Logic Family | CD4000 | ||||||||
| Propagation Delay | 110 ns | 110 ns | |||||||
| Operating Current | 0.0150 mA | 6.8 mA | 6.8 mA | 6.8 mA |