Texas Instruments High-Performance Analog Display Drivers CD4543BPWR

Description
LCD Driver 16-TSSOP
Request a Quote Datasheet
Description
LCD Driver 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-17106-6-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-17106-6-ND
Display Drivers 296-17106-6-ND
LCD Driver 16-TSSOP

LCD Driver 16-TSSOP

Buy Now Datasheet
Display Drivers - 296-17106-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-17106-1-ND
Display Drivers 296-17106-1-ND
LCD Driver 16-TSSOP

LCD Driver 16-TSSOP

Buy Now Datasheet
Display Drivers - 296-17106-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-17106-2-ND
Display Drivers 296-17106-2-ND
LCD Driver 16-TSSOP

LCD Driver 16-TSSOP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - CD4543BPWR - 136279-CD4543BPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD4543BPWR
136279-CD4543BPWR
PMIC - PMIC - Display Drivers - CD4543BPWR 136279-CD4543BPWR
Manufacturer: Texas Instruments Win Source Part Number: 136279-CD4543BPWR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136279-CD4543BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 0.04μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - CD4543BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD4543BPWR
Display Drivers CD4543BPWR
LCD Driver 16-TSSOP

LCD Driver 16-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-17106-6-ND 136279-CD4543BPWR CD4543BPWR
Product Name Display Drivers PMIC - PMIC - Display Drivers - CD4543BPWR Display Drivers
Technology BCD BCD
Supply Voltage Other; 3V ~ 18V Other; 3 V ~ 18 V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Interface Transceiver IC - 722-SI2400-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
 - 2947/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details