TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD4543BPW -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
CD4543BPW
Description
LCD Driver 16-TSSOP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CD4543BPW-ND |
CD4543BPW |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
Other; 3V ~ 18V
|
1.8V; Other; 3V ~ 18V
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
SOP; SSOP; TSSOP; TSSOP20
View Details
Device Type
Sensor Interface; Codec
Supply Voltage
Other; 3.3V~ 5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Sensor Interface
Package Type
DIP; 40-Cerdip
View Details