TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD4543BMT -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
CD4543BMT
Description
LCD Driver 16-SOIC
-
DigiKey
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 16-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
296-32051-1-ND |
CD4543BMT |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
Other; 3V ~ 18V
|
1.8V; Other; 3V ~ 18V
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface; Storage Interface
Features
RoHS
Operating Temperature
-40 C (-40 F)
View Details
Device Type
Front End
Supply Voltage
3.3V; Other; 3.3
Package Type
QFNL; QFN
View Details