Texas Instruments High-Performance Analog Display Drivers CD4543BM96

Description
LCD Driver 16-SOIC
Request a Quote Datasheet
Description
LCD Driver 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-31539-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-31539-2-ND
Display Drivers 296-31539-2-ND
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now Datasheet
Display Drivers - 296-31539-6-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-31539-6-ND
Display Drivers 296-31539-6-ND
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now Datasheet
Display Drivers - 296-31539-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-31539-1-ND
Display Drivers 296-31539-1-ND
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Display Drivers - CD4543BM96 - 012886-CD4543BM96 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD4543BM96
012886-CD4543BM96
PMIC - PMIC - Display Drivers - CD4543BM96 012886-CD4543BM96
Manufacturer: Texas Instruments Win Source Part Number: 012886-CD4543BM96 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 012886-CD4543BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 0.04μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Display Drivers - CD4543BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD4543BM96
Display Drivers CD4543BM96
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-31539-2-ND 012886-CD4543BM96 CD4543BM96
Product Name Display Drivers PMIC - PMIC - Display Drivers - CD4543BM96 Display Drivers
Technology BCD BCD
Supply Voltage Other; 3V ~ 18V Other; 3 V ~ 18 V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 34R3430-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
LVDS Interface Ics - 1907356 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver
Features RoHS
View Details