Programmable Timer IC, 100kHz, 3-18V, 14-Pin TSSOP Product overview: CD4541BPWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 18V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100kHz, 18V, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 121120-CD4541BPWR
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 100kHz
Count: 65536
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Programmable Timer IC 100kHz 14-TSSOP
Programmable Timer IC 100kHz 14-TSSOP
Programmable Timer IC 100kHz 14-TSSOP
CD4541B CMOS Programmable Timer - High Voltage Type (20V Rating)
IC OSC PROG TIMER 100KHZ 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 689-CD4541BPWR | 121120-CD4541BPWR | 296-31538-1-ND | CD4541BPWR | CD4541BPWR |
| Product Name | 100kHz 18V TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BPWR | Programmable Timers and Oscillators | Programmable Timers and Oscillators | |
| Package Type | Tape and Reel | Surface Mount; 14-TSSOP | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; Surface Mount |
| Frequency | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |