Texas Instruments High-Performance Analog 20V SOIC Clock and Timing IC CD4541BM96G4

Description
CMOS Programmable Timer - High Voltage Type (20V Rating) 14-SOIC -55 to 125 Product overview: CD4541BM96G4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BM96G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Programmable Timer - High Voltage Type (20V Rating) 14-SOIC -55 to 125 Product overview: CD4541BM96G4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BM96G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V SOIC Clock and Timing IC
689-CD4541BM96G4
20V SOIC Clock and Timing IC 689-CD4541BM96G4
CMOS Programmable Timer - High Voltage Type (20V Rating) 14-SOIC -55 to 125 Product overview: CD4541BM96G4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BM96G4 can be used for catalog matching and distributor lookup.

CMOS Programmable Timer - High Voltage Type (20V Rating) 14-SOIC -55 to 125 Product overview: CD4541BM96G4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BM96G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BM96G4 - 1159851-CD4541BM96G4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BM96G4
1159851-CD4541BM96G4
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BM96G4 1159851-CD4541BM96G4
Manufacturer: Texas Instruments Win Source Part Number: 1159851-CD4541BM96G4 Packaging: Reel - TR Type: Programmable Timer Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Frequency: 100kHz Operating Supply Voltage: 3 V ~ 20 V Part Status: Obsolete(EOL) Count: 65536 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): MC14541BDTR2G; NLV14541BDTR2G; CD4541BMTE4; CD4541BM96G4; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 1159851-CD4541BM96G4
Packaging: Reel - TR
Type: Programmable Timer
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Frequency: 100kHz
Operating Supply Voltage: 3 V ~ 20 V
Part Status: Obsolete(EOL)
Count: 65536
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MC14541BDTR2G; NLV14541BDTR2G; CD4541BMTE4; CD4541BM96G4;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
Programmable Timers and Oscillators - CD4541BM96G4-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
CD4541BM96G4-ND
Programmable Timers and Oscillators CD4541BM96G4-ND
Programmable Timer IC 100kHz 14-SOIC

Programmable Timer IC 100kHz 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 689-CD4541BM96G4 1159851-CD4541BM96G4 CD4541BM96G4-ND
Product Name 20V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BM96G4 Programmable Timers and Oscillators
Package Type Tape and Reel Surface Mount Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

 - TP82C54 - Rochester Electronics
Rochester Electronics
Specs
Bus Interface CMOS; I2C
Package Type DIP; PDIP
View Details
Timer Circuits - 1904887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
SE555M Precision Timer - SE555FKB - Texas Instruments
Specs
Package Type CDIP,LCCC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
2 suppliers
SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; SPI
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
View Details