Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MD8288/B MD8288/B

Description
8288 - Control/Command Signal Generator
Request a Quote Datasheet
Description
8288 - Control/Command Signal Generator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MD8288/B - Rochester Electronics
Newburyport, MA, United States
8288 - Control/Command Signal Generator

8288 - Control/Command Signal Generator

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MD8288/B - 884473-MD8288/B - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MD8288/B
884473-MD8288/B
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MD8288/B 884473-MD8288/B
Manufacturer: Rochester Electronics Win Source Part Number: 884473-MD8288/B Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 884473-MD8288/B
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Singapore, Singapore
Clock and Timing IC
728-MD8288/B
Clock and Timing IC 728-MD8288/B
MD8288/B / IC Product overview: MD8288/B from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MD8288/B can be used for catalog matching and distributor lookup.

MD8288/B / IC Product overview: MD8288/B from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MD8288/B can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MD8288/B
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MD8288/B
MD8288/B

MD8288/B

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MD8288/B - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MD8288/B
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MD8288/B
MD8288/B

MD8288/B

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number MD8288/B 884473-MD8288/B 728-MD8288/B MD8288/B MD8288/B
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MD8288/B Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100163A - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock/Timing - Application Specific - AD9553BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 810 MHz
View Details