Texas Instruments Standard Linear and Logic Logic, Programmable Timer, 14Soic; Frequency Texas Instruments CD4541BM

Description
LOGIC, PROGRAMMABLE TIMER, 14SOIC; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 RoHS Compliant: Yes
Description
LOGIC, PROGRAMMABLE TIMER, 14SOIC; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, Programmable Timer, 14Soic; Frequency Texas Instruments - 36AJ8567 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Programmable Timer, 14Soic; Frequency Texas Instruments
36AJ8567
Logic, Programmable Timer, 14Soic; Frequency Texas Instruments 36AJ8567
LOGIC, PROGRAMMABLE TIMER, 14SOIC; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 RoHS Compliant: Yes

LOGIC, PROGRAMMABLE TIMER, 14SOIC; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 36AJ8567
Product Name Logic, Programmable Timer, 14Soic; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Waveform Generator - SDG1025 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details