Programmable Timer IC 100kHz 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083138-CD4541BM
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 100kHz
Count: 65536
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing
CD4541B CMOS Programmable Timer - High Voltage Type (20V Rating)
Programmable Timer IC, 100kHz, 18V, SOIC, Gold Plated Product overview: CD4541BM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 18V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100kHz, 18V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BM can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 296-3535-5-ND | 083138-CD4541BM | CD4541BM | 689-CD4541BM |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BM | 100kHz 18V SOIC Clock and Timing IC | |
| Package Type | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 14-SOIC | SOIC | Rail/Tube |
| Supply Voltage | 3 to 20 volts | 3 to 20 volts | ||
| Frequency | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz |