Texas Instruments Standard Linear and Logic Ic, 4000 Cmos, 4541, Dip14, 18V; Frequency Texas Instruments CD4541BE

Description
IC, 4000 CMOS, 4541, DIP14, 18V; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:CD4000 LOGIC RoHS Compliant: Yes
Description
IC, 4000 CMOS, 4541, DIP14, 18V; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:CD4000 LOGIC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 4000 Cmos, 4541, Dip14, 18V; Frequency Texas Instruments - 28AH2035 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, 4541, Dip14, 18V; Frequency Texas Instruments
28AH2035
Ic, 4000 Cmos, 4541, Dip14, 18V; Frequency Texas Instruments 28AH2035
IC, 4000 CMOS, 4541, DIP14, 18V; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:CD4000 LOGIC RoHS Compliant: Yes

IC, 4000 CMOS, 4541, DIP14, 18V; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:CD4000 LOGIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 28AH2035
Product Name Ic, 4000 Cmos, 4541, Dip14, 18V; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers