Texas Instruments Standard Linear and Logic 18V 5MHz TSSOP Clock and Timing IC CD4536BPWR

Description
CMOS Programmable Timer IC, 3-18V, 5MHz, 125°C, TSSOP Product overview: CD4536BPWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 5MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 5MHz, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Programmable Timer IC, 3-18V, 5MHz, 125°C, TSSOP Product overview: CD4536BPWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 5MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 5MHz, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 5MHz TSSOP Clock and Timing IC
689-CD4536BPWR
18V 5MHz TSSOP Clock and Timing IC 689-CD4536BPWR
CMOS Programmable Timer IC, 3-18V, 5MHz, 125°C, TSSOP Product overview: CD4536BPWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 5MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 5MHz, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BPWR can be used for catalog matching and distributor lookup.

CMOS Programmable Timer IC, 3-18V, 5MHz, 125°C, TSSOP Product overview: CD4536BPWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 5MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 5MHz, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - 296-31537-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-31537-2-ND
Programmable Timers and Oscillators 296-31537-2-ND
Programmable Timer IC 5MHz 16-TSSOP

Programmable Timer IC 5MHz 16-TSSOP

Buy Now Datasheet
Programmable Timers and Oscillators - 296-31537-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-31537-6-ND
Programmable Timers and Oscillators 296-31537-6-ND
Programmable Timer IC 5MHz 16-TSSOP

Programmable Timer IC 5MHz 16-TSSOP

Buy Now Datasheet
Programmable Timers and Oscillators - 296-31537-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-31537-1-ND
Programmable Timers and Oscillators 296-31537-1-ND
Programmable Timer IC 5MHz 16-TSSOP

Programmable Timer IC 5MHz 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4536BPWR
866125-CD4536BPWR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4536BPWR 866125-CD4536BPWR
Manufacturer: Texas Instruments Win Source Part Number: 866125-CD4536BPWR Operating Temperature Range: -55°C ~ 125°C Features: Programmable Timer IC 5MHz 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4536 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CD4536BPWRG4, 296-31537-6, -CD4536BPWRE4-NDR, -CD4536BPWRE4, 296-31537-2, CD4536BPWR-ND, 296-31537-1, -CD4536BPWRG4-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 866125-CD4536BPWR
Operating Temperature Range: -55°C ~ 125°C
Features: Programmable Timer IC 5MHz 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4536
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD4536BPWRG4, 296-31537-6, -CD4536BPWRE4-NDR, -CD4536BPWRE4, 296-31537-2, CD4536BPWR-ND, 296-31537-1, -CD4536BPWRG4-NDR

Buy Now Datasheet
Programmable Timers and Oscillators - CD4536BPWR - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
CD4536BPWR
Programmable Timers and Oscillators CD4536BPWR
IC OSC PROG TIMER 5MHZ 16TSSOP

IC OSC PROG TIMER 5MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 689-CD4536BPWR 296-31537-2-ND 866125-CD4536BPWR CD4536BPWR
Product Name 18V 5MHz TSSOP Clock and Timing IC Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4536BPWR Programmable Timers and Oscillators
Package Type Tape and Reel Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 1223283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
Clock and Timing IC - 728-SI47925A2GE1AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tray
Features / Standards RoHS
View Details
2 suppliers
Single CMOS Analog RC Timer - ALD7555SAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC8
Supply Voltage 2 to 10 volts
View Details
2 suppliers