Texas Instruments NE555 Single Precision Timer NE555DR

Description
Single Precision Timer 8-SOIC 0 to 70
Request a Quote
Description
Single Precision Timer 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NE555DR is a single precision timer from Texas Instruments, designed for timing applications ranging from microseconds to hours. It supports both astable and monostable operation modes, allowing for flexible timing configurations. The duty cycle is adjustable, and the output is TTL-compatible, capable of sinking or sourcing up to 200mA. The device operates within a supply voltage range of 5V to 15V, with output levels compatible with TTL inputs at 5V. It features a control voltage pin to modify trigger and threshold levels, enhancing its versatility in various applications such as pulse generators, frequency dividers, and industrial controls. The NE555DR is available in an 8-pin SOIC package and is rated for an operating temperature range of 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The NE555DR is a single precision timer from Texas Instruments, designed for timing applications ranging from microseconds to hours. It supports both astable and monostable operation modes, allowing for flexible timing configurations. The duty cycle is adjustable, and the output is TTL-compatible, capable of sinking or sourcing up to 200mA. The device operates within a supply voltage range of 5V to 15V, with output levels compatible with TTL inputs at 5V. It features a control voltage pin to modify trigger and threshold levels, enhancing its versatility in various applications such as pulse generators, frequency dividers, and industrial controls. The NE555DR is available in an 8-pin SOIC package and is rated for an operating temperature range of 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
NE555 Single Precision Timer - NE555DR - Texas Instruments
Dallas, TX, United States
NE555 Single Precision Timer
NE555DR
NE555 Single Precision Timer NE555DR
Single Precision Timer 8-SOIC 0 to 70

Single Precision Timer 8-SOIC 0 to 70

Buy Now Datasheet
Timer Circuits - 1977393P - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
1977393P
Timer Circuits 1977393P
NE555DR, Timer Circuits

NE555DR, Timer Circuits

Supplier's Site
Timer Circuits - 1977392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
1977392
Timer Circuits 1977392
NE555DR, Timer Circuits

NE555DR, Timer Circuits

Supplier's Site
Timer Circuits - 1977393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
1977393
Timer Circuits 1977393
NE555DR, Timer Circuits

NE555DR, Timer Circuits

Supplier's Site
Programmable Timers and Oscillators - 296-6501-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-6501-2-ND
Programmable Timers and Oscillators 296-6501-2-ND
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - 296-6501-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-6501-6-ND
Programmable Timers and Oscillators 296-6501-6-ND
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - 296-6501-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-6501-1-ND
Programmable Timers and Oscillators 296-6501-1-ND
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - NE555DR - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
NE555DR
Programmable Timers and Oscillators NE555DR
IC OSC SGL TIMER 100KHZ 8-SOIC

IC OSC SGL TIMER 100KHZ 8-SOIC

Supplier's Site Datasheet
RTC/Clock Chip >> Timers / Clock Oscillators - NE555DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Timers / Clock Oscillators
NE555DR
RTC/Clock Chip >> Timers / Clock Oscillators NE555DR
100kHz SOIC-8 Timers / Clock Oscillators ROHS

100kHz SOIC-8 Timers / Clock Oscillators ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number NE555DR 1977393P 1977392 296-6501-2-ND NE555DR NE555DR
Product Name NE555 Single Precision Timer Timer Circuits Timer Circuits Programmable Timers and Oscillators Programmable Timers and Oscillators RTC/Clock Chip >> Timers / Clock Oscillators
Package Type PDIP,SO,SOIC,TSSOP SOIC; SOIC SOIC; Soic Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - LV8571AN - Rochester Electronics
Specs
Bus Interface CMOS
Package Type DIP
View Details
3 suppliers
NE555 Single Precision Timer - NE555DE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
TLC556M Low-Power Dual LinCMOS<TM> Timer - TLC556MD - Texas Instruments
Specs
Package Type CDIP,LCCC,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CN/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
5 suppliers