Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD4532BNSR

Description
IC PRIORITY ENCODER 1 X 8:3 16SO
Description
IC PRIORITY ENCODER 1 X 8:3 16SO

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD4532BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD4532BNSR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD4532BNSR
IC PRIORITY ENCODER 1 X 8:3 16SO

IC PRIORITY ENCODER 1 X 8:3 16SO

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD4532BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD4532BNSR
Signal Switches, Multiplexers, Decoders CD4532BNSR
Priority Encoder 1 x 8:3 16-SO

Priority Encoder 1 x 8:3 16-SO

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number CD4532BNSR CD4532BNSR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AHCT138D,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS670LMQB - Acme Chip Technology Co., Limited
Specs
Package Type 20-CLCC
Operating Current 1 to 4 mA
View Details
2 suppliers