The CD4527BNSR is a CMOS BCD rate multiplier in a 16-pin small-outline package (SOP), operating from -55°C to 125°C. It is supplied in a tape and reel configuration with a reel diameter of 330.0 mm, tape width of 16.4 mm, and pitch of 2.5 mm between cavity centers. The device supports RoHS compliance and features a lead finish of NIPDAU with a moisture sensitivity level of Level-1-260C-UNLIM.
CMOS BCD Rate Multiplier 16-SO -55 to 125
IC BCD RATE MULTIPLIER 16SO
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD4527BNSR | CD4527BNSR |
| Product Name | CD4527B CMOS BCD Rate Multiplier | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | CD4000 |