Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic CD4527BNSR

Description
Win Source Part Number: 1200942-CD4527BNSR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 4000B Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: BCD Rate Multiplier Number of Bits: 4 Supply Voltage: 3V ~ 18V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD4527BNSRG4-ND,CD45 27BNSRE4-ND,CD4527BN SRG4,-CD4527BNSRG4-N DR,-CD4527BNSRE4-NDR ,-CD4527BNSRE4,-296- 14159-1-ND,296-14159 -6-NDR,-CD4527BNSRG4 ,CD4527BNSRE4,-296-1 4159-1,TEXTISCD4527B NSR,296-14159-1,-CD4 527BNSR-NDR,296-1415 9-2,2156-CD4527BNSR, 296-14159-6 Base Product Number: CD4527
Request a Quote Datasheet
Description
Win Source Part Number: 1200942-CD4527BNSR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 4000B Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: BCD Rate Multiplier Number of Bits: 4 Supply Voltage: 3V ~ 18V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD4527BNSRG4-ND,CD45 27BNSRE4-ND,CD4527BN SRG4,-CD4527BNSRG4-N DR,-CD4527BNSRE4-NDR ,-CD4527BNSRE4,-296- 14159-1-ND,296-14159 -6-NDR,-CD4527BNSRG4 ,CD4527BNSRE4,-296-1 4159-1,TEXTISCD4527B NSR,296-14159-1,-CD4 527BNSR-NDR,296-1415 9-2,2156-CD4527BNSR, 296-14159-6 Base Product Number: CD4527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1200942-CD4527BNSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1200942-CD4527BNSR
Integrated Circuits (ICs) - Logic - Specialty Logic 1200942-CD4527BNSR
Win Source Part Number: 1200942-CD4527BNSR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 4000B Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: BCD Rate Multiplier Number of Bits: 4 Supply Voltage: 3V ~ 18V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD4527BNSRG4-ND,CD45 27BNSRE4-ND,CD4527BN SRG4,-CD4527BNSRG4-N DR,-CD4527BNSRE4-NDR ,-CD4527BNSRE4,-296- 14159-1-ND,296-14159 -6-NDR,-CD4527BNSRG4 ,CD4527BNSRE4,-296-1 4159-1,TEXTISCD4527B NSR,296-14159-1,-CD4 527BNSR-NDR,296-1415 9-2,2156-CD4527BNSR, 296-14159-6 Base Product Number: CD4527

Win Source Part Number: 1200942-CD4527BNSR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 4000B
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: BCD Rate Multiplier
Number of Bits: 4
Supply Voltage: 3V ~ 18V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD4527BNSRG4-ND,CD4527BNSRE4-ND,CD4527BNSRG4,-CD4527BNSRG4-NDR,-CD4527BNSRE4-NDR,-CD4527BNSRE4,-296-14159-1-ND,296-14159-6-NDR,-CD4527BNSRG4,CD4527BNSRE4,-296-14159-1,TEXTISCD4527BNSR,296-14159-1,-CD4527BNSR-NDR,296-14159-2,2156-CD4527BNSR,296-14159-6
Base Product Number: CD4527

Buy Now Datasheet
Singapore, Singapore
Multiplier -55°C to 125°C 16-Pin SOP T/R Product overview: CD4527BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4527BNSR can be used for catalog matching and distributor lookup.

Multiplier -55°C to 125°C 16-Pin SOP T/R Product overview: CD4527BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4527BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1200942-CD4527BNSR 703-CD4527BNSR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Logic IC
Gate Type BCD Rate Multiplier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details