Texas Instruments Logic IC CD4527BE

Description
Multiplier -55°C to 125°C 16-Pin PDIP Tube Product overview: CD4527BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4527BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multiplier -55°C to 125°C 16-Pin PDIP Tube Product overview: CD4527BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4527BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Multiplier -55°C to 125°C 16-Pin PDIP Tube Product overview: CD4527BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4527BE can be used for catalog matching and distributor lookup.

Multiplier -55°C to 125°C 16-Pin PDIP Tube Product overview: CD4527BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4527BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - CD4527BE - 083135-CD4527BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD4527BE
083135-CD4527BE
Logic - Logic - Specialty Logic - CD4527BE 083135-CD4527BE
Manufacturer: Texas Instruments Win Source Part Number: 083135-CD4527BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Rate Multiplier Number of Bits: 4 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 083135-CD4527BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: BCD Rate Multiplier
Number of Bits: 4
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Logic IC - 16773206 - Radwell International
Willingboro, NJ, United States
Logic IC
16773206
Logic IC 16773206
LOGIC IC, BCD RATE MULTIPLIER, 16-PDIP, 3V ~ 18V, 4-BITS, 7.62MM, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

LOGIC IC, BCD RATE MULTIPLIER, 16-PDIP, 3V ~ 18V, 4-BITS, 7.62MM, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Logic Gates Logic Gates Logic Gates
Product Number 703-CD4527BE 083135-CD4527BE 16773206
Product Name Logic IC Logic - Logic - Specialty Logic - CD4527BE Logic IC
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
TSSOP Logic IC - 705-74AHCT04PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT/VT
Inputs 1
View Details
4 suppliers