Texas Instruments Standard Linear and Logic Dual 18V Logic IC CD4517BF3A

Description
CMOS Dual 64-Bit SIPO Shift Register, 16-Pin, 3-18V, MIL-TEMP Product overview: CD4517BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4517BF3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Dual 64-Bit SIPO Shift Register, 16-Pin, 3-18V, MIL-TEMP Product overview: CD4517BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4517BF3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18V Logic IC
712-CD4517BF3A
Dual 18V Logic IC 712-CD4517BF3A
CMOS Dual 64-Bit SIPO Shift Register, 16-Pin, 3-18V, MIL-TEMP Product overview: CD4517BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4517BF3A can be used for catalog matching and distributor lookup.

CMOS Dual 64-Bit SIPO Shift Register, 16-Pin, 3-18V, MIL-TEMP Product overview: CD4517BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4517BF3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-CD4517BF3A
Product Name Dual 18V Logic IC
Logic Family 4000/14000/40000
Unlock Full Specs
to access all available technical data

Similar Products

2-input NAND gate - 74AHC1G00GZ-Q100YL - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 9210811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details