Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers CD4511BPW

Description
Win Source Part Number: 1371241-CD4511BPW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CD4511 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Configuration: 7 Segment Current - Supply: 40 nA Interface: BCD Display Type: LED
Request a Quote Datasheet
Description
Win Source Part Number: 1371241-CD4511BPW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CD4511 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Configuration: 7 Segment Current - Supply: 40 nA Interface: BCD Display Type: LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1371241-CD4511BPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1371241-CD4511BPW
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1371241-CD4511BPW
Win Source Part Number: 1371241-CD4511BPW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CD4511 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Configuration: 7 Segment Current - Supply: 40 nA Interface: BCD Display Type: LED

Win Source Part Number: 1371241-CD4511BPW
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: CD4511
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 18V
Configuration: 7 Segment
Current - Supply: 40 nA
Interface: BCD
Display Type: LED

Buy Now Datasheet
Display Drivers - 296-46506-5-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-46506-5-ND
Display Drivers 296-46506-5-ND
LED Driver 16-TSSOP

LED Driver 16-TSSOP

Buy Now Datasheet
Display Drivers - CD4511BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD4511BPW
Display Drivers CD4511BPW
LED Driver 16-TSSOP

LED Driver 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1371241-CD4511BPW 296-46506-5-ND CD4511BPW
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 3V ~ 18V Other; 3V ~ 18V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32183-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers