Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - CD4511BNSR CD4511BNSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 866118-CD4511BNSR Operating Temperature Range: -55°C ~ 125°C Features: LED Driver 16-SO Package: 16-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4511 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4511BNSRE4-ND, -CD4511BNSRE4-NDR, CD4511BNSRE4, -296-3528-1-ND, -CD4511BNSRE4, -CD4511BNSR-NDR, 296-3528-6, 296-3528-6-NDR, 296-3528-1, 296-3528-2, -296-3528-1, -CD4511BNSRG4, -CD4511BNSRG4-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866118-CD4511BNSR Operating Temperature Range: -55°C ~ 125°C Features: LED Driver 16-SO Package: 16-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4511 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4511BNSRE4-ND, -CD4511BNSRE4-NDR, CD4511BNSRE4, -296-3528-1-ND, -CD4511BNSRE4, -CD4511BNSR-NDR, 296-3528-6, 296-3528-6-NDR, 296-3528-1, 296-3528-2, -296-3528-1, -CD4511BNSRG4, -CD4511BNSRG4-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - CD4511BNSR - 866118-CD4511BNSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD4511BNSR
866118-CD4511BNSR
PMIC - PMIC - Display Drivers - CD4511BNSR 866118-CD4511BNSR
Manufacturer: Texas Instruments Win Source Part Number: 866118-CD4511BNSR Operating Temperature Range: -55°C ~ 125°C Features: LED Driver 16-SO Package: 16-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4511 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4511BNSRE4-ND, -CD4511BNSRE4-NDR, CD4511BNSRE4, -296-3528-1-ND, -CD4511BNSRE4, -CD4511BNSR-NDR, 296-3528-6, 296-3528-6-NDR, 296-3528-1, 296-3528-2, -296-3528-1, -CD4511BNSRG4, -CD4511BNSRG4-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 866118-CD4511BNSR
Operating Temperature Range: -55°C ~ 125°C
Features: LED Driver 16-SO
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4511
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4511BNSRE4-ND, -CD4511BNSRE4-NDR, CD4511BNSRE4, -296-3528-1-ND, -CD4511BNSRE4, -CD4511BNSR-NDR, 296-3528-6, 296-3528-6-NDR, 296-3528-1, 296-3528-2, -296-3528-1, -CD4511BNSRG4, -CD4511BNSRG4-NDR

Buy Now Datasheet
Display Drivers - 296-3528-6-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-3528-6-ND
Display Drivers 296-3528-6-ND
LED Driver 16-SO

LED Driver 16-SO

Buy Now Datasheet
Display Drivers - 296-3528-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-3528-1-ND
Display Drivers 296-3528-1-ND
LED Driver 16-SO

LED Driver 16-SO

Buy Now Datasheet
Display Drivers - 296-3528-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-3528-2-ND
Display Drivers 296-3528-2-ND
LED Driver 16-SO

LED Driver 16-SO

Buy Now Datasheet
Display Drivers - CD4511BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD4511BNSR
Display Drivers CD4511BNSR
LED Driver 16-SO

LED Driver 16-SO

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 866118-CD4511BNSR 296-3528-6-ND CD4511BNSR
Product Name PMIC - PMIC - Display Drivers - CD4511BNSR Display Drivers Display Drivers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 16-SO SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC; 16-SOIC (0.209\", 5.30mm Width)
Technology BCD BCD
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260795-SI32177-B-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Interface - Specialized - 32P4938A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details