Texas Instruments Standard Linear and Logic Decoder/driver/latch, Bcd-7 Seg, Soic-16; Logic Family / Base Number Texas Instruments CD4511BNSR .

Description
DECODER/DRIVER/LATCH , BCD-7 SEG, SOIC-16; Logic Family / Base Number:CD4511; Logic Type:BCD to 7 Segment Latch / Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes
Description
DECODER/DRIVER/LATCH , BCD-7 SEG, SOIC-16; Logic Family / Base Number:CD4511; Logic Type:BCD to 7 Segment Latch / Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Decoder/driver/latch, Bcd-7 Seg, Soic-16; Logic Family / Base Number Texas Instruments - 01X2946 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/driver/latch, Bcd-7 Seg, Soic-16; Logic Family / Base Number Texas Instruments
01X2946
Decoder/driver/latch, Bcd-7 Seg, Soic-16; Logic Family / Base Number Texas Instruments 01X2946
DECODER/DRIVER/LATCH , BCD-7 SEG, SOIC-16; Logic Family / Base Number:CD4511; Logic Type:BCD to 7 Segment Latch / Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes

DECODER/DRIVER/LATCH, BCD-7 SEG, SOIC-16; Logic Family / Base Number:CD4511; Logic Type:BCD to 7 Segment Latch / Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 01X2946
Product Name Decoder/driver/latch, Bcd-7 Seg, Soic-16; Logic Family / Base Number Texas Instruments
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 54185AJ/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9758201QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GM,115 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details