Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Win Source Part Number: 1051553-CD4510BPWE4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 4000B
Package: Tube
Standard Package: 1,980
Mounting: SMD (SMT)
Logic Type: BCD Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 11 MHz
Voltage - Supply: 3 V ~ 18 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: CD4510
Product Status: Obsolete
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-TSSOP
IC BCD COUNTER 4-BIT 16TSSOP
IC PRESET BCD UP/DN CONV 16TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4510BPWE4-ND | 1051553-CD4510BPWE4 | CD4510BPWE4 | CD4510BPWE4 | CD4510BPWE4 |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | |||
| Counter Category | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | Bidirectional | UP; DOWN | |||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP |