D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 202372-CD4508BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Standard
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Categories: Integrated Circuits
Temperature Range - Operating: -55°C to 125°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 50ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC DUAL 4BIT LATCH 20V 24-TSSOP
IC DUAL 4BIT LATCH 20V 24-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4508BPWR-ND | 202372-CD4508BPWR | CD4508BPWR | CD4508BPWR | CD4508BPWR |
| Product Name | Latches | Logic - Logic - Latches - CD4508BPWR | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | Standard | ||||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 1.8V; 3V ~ 18V | |
| Low-level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |