Texas Instruments High-Performance Analog Latches CD4508BEG4

Description
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4508BEG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-PDIP

D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4508BEG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4508BEG4
Integrated Circuits (ICs) - Logic - Latches CD4508BEG4
IC DUAL 4BIT LATCH 20V 24-DIP

IC DUAL 4BIT LATCH 20V 24-DIP

Supplier's Site
Logic - Latches - CD4508BEG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4508BEG4
Logic - Latches CD4508BEG4
IC DUAL 4BIT LATCH 20V 24-DIP

IC DUAL 4BIT LATCH 20V 24-DIP

Supplier's Site Datasheet
Latches - CD4508BEG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4508BEG4
Latches CD4508BEG4
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-PDIP

D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-PDIP

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4508BEG4-ND CD4508BEG4 CD4508BEG4 CD4508BEG4
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Standard
Supply Voltage 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
7 suppliers
Latches - 74ALVC373D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Logic - Latches - 74ACT373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details