Texas Instruments High-Performance Analog 18V TSSOP Logic IC CD4504BPWR

Description
6-Bit CMOS Level Shifter, 18V, 5Mbps, TSSOP Product overview: CD4504BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-CD4504BPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Bit CMOS Level Shifter, 18V, 5Mbps, TSSOP Product overview: CD4504BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-CD4504BPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V TSSOP Logic IC
732-CD4504BPWR
18V TSSOP Logic IC 732-CD4504BPWR
6-Bit CMOS Level Shifter, 18V, 5Mbps, TSSOP Product overview: CD4504BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-CD4504BPWR can be used for catalog matching and distributor lookup.

6-Bit CMOS Level Shifter, 18V, 5Mbps, TSSOP Product overview: CD4504BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-CD4504BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 67595193 - Radwell International
Willingboro, NJ, United States
Logic IC
67595193
Logic IC 67595193
LOGIC IC, TRANSLATOR, UNIDIRECTIONAL, 16TSSOP. FREE 2 YEAR RADWELL WARRANTY

LOGIC IC, TRANSLATOR, UNIDIRECTIONAL, 16TSSOP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 732-CD4504BPWR 67595193
Product Name 18V TSSOP Logic IC Logic IC
Gate Type Level Shifter, Translator
Supply Voltage 18V
Inputs 6
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1220344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 74AHCT2G32GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers