Nexperia B.V. Quad 2-input AND gate 74AHC08D-Q100J

Description
The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08-Q100: CMOS level For 74AHCT08-Q100: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Description
The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08-Q100: CMOS level For 74AHCT08-Q100: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC08D-Q100 is a quad 2-input AND gate qualified to AEC-Q100 (Grade 1) for automotive use, with a supply voltage range of 2.0 V to 5.5 V and operating temperature from -40 °C to +125 °C. It features overvoltage-tolerant inputs up to 5.5 V, CMOS input levels, Schmitt-trigger action on all inputs, and is housed in an SO14 package with a body width of 3.9 mm. ESD protection exceeds 2000 V HBM and 1000 V CDM. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A.

Datasheet Summary
Powered by GS/AI

The 74AHC08D-Q100 is a quad 2-input AND gate qualified to AEC-Q100 (Grade 1) for automotive use, with a supply voltage range of 2.0 V to 5.5 V and operating temperature from -40 °C to +125 °C. It features overvoltage-tolerant inputs up to 5.5 V, CMOS input levels, Schmitt-trigger action on all inputs, and is housed in an SO14 package with a body width of 3.9 mm. ESD protection exceeds 2000 V HBM and 1000 V CDM. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74AHC08D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74AHC08D-Q100J
Quad 2-input AND gate 74AHC08D-Q100J
The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08-Q100: CMOS level For 74AHCT08-Q100: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC08-Q100: CMOS level
    • For 74AHCT08-Q100: TTL level
  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-74AHC08D-Q100J
Quad SOIC Logic IC 705-74AHC08D-Q100J
74AHC08-Q100; 74AHCT08-Q100 - Quad 2-input AND gate SOIC 14-Pin Product overview: 74AHC08D-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC08D-Q100J can be used for catalog matching and distributor lookup.

74AHC08-Q100; 74AHCT08-Q100 - Quad 2-input AND gate SOIC 14-Pin Product overview: 74AHC08D-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC08D-Q100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-74AHC08D-Q100JCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC08D-Q100JCT-ND
Gates and Inverters 1727-74AHC08D-Q100JCT-ND
IC AND 4-CIR 2-IN 14-SO

IC AND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-74AHC08D-Q100JDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC08D-Q100JDKR-ND
Gates and Inverters 1727-74AHC08D-Q100JDKR-ND
IC AND 4-CIR 2-IN 14-SO

IC AND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-74AHC08D-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC08D-Q100JTR-ND
Gates and Inverters 1727-74AHC08D-Q100JTR-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC08D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC08D-Q100J
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC08D-Q100J
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74AHC08D-Q100J
Logic Gates 74AHC08D-Q100J
Logic Gates Quad 2input AND gate

Logic Gates Quad 2input AND gate

Buy Now Datasheet
Logic - Gates and Inverters - 74AHC08D-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC08D-Q100J
Logic - Gates and Inverters 74AHC08D-Q100J
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74AHC08D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC08D-Q100J
Gates and Inverters 74AHC08D-Q100J
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC08D-Q100J 705-74AHC08D-Q100J 1727-74AHC08D-Q100JCT-ND 74AHC08D-Q100J 74AHC08D-Q100J 74AHC08D-Q100J 74AHC08D-Q100J
Product Name Quad 2-input AND gate Quad SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND AND NOT; AND AND; AND Gate
Supply Voltage +7.0 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family AHC/VHC/H/U/V
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 26AC8619 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Operating Current 25 mA
View Details
Gates and Inverters - 1727-74AHC1G14GZ-Q100YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
8-input NAND gate - 74AHCT30PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers
Quad 2-input NOR gate - 74AHC02D,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
9 suppliers