Texas Instruments High-Performance Analog Latches CD4099BPWG4

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4099BPWG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Logic - Latches - CD4099BPWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4099BPWG4
Logic - Latches CD4099BPWG4
IC 8BIT ADDRESSABL LATCH 16TSSOP

IC 8BIT ADDRESSABL LATCH 16TSSOP

Supplier's Site Datasheet
Latches - CD4099BPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4099BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4099BPWG4
Integrated Circuits (ICs) - Logic - Latches CD4099BPWG4
IC 8BIT ADDRESSABL LATCH 16TSSOP

IC 8BIT ADDRESSABL LATCH 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4099BPWG4-ND CD4099BPWG4 CD4099BPWG4 CD4099BPWG4
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVCH16373TX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVC373ADB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details