Texas Instruments High-Performance Analog Latches CD4099BPWE4

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4099BPWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now
Logic - Latches - CD4099BPWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4099BPWE4
Logic - Latches CD4099BPWE4
IC 8BIT ADDRESSABL LATCH 16TSSOP

IC 8BIT ADDRESSABL LATCH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number CD4099BPWE4 CD4099BPWE4
Product Name Latches Logic - Latches
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
Octal D-type transparent latch; 3-state - 74HC573BQ/GX - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
Logic - Latches - 74ALVC16841MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details