Texas Instruments High-Performance Analog Latches CD4099BPW

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4099BPW-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Latches - CD4099BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4099BPW
Latches CD4099BPW
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4099BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4099BPW
Integrated Circuits (ICs) - Logic - Latches CD4099BPW
IC 8BIT ADDRESSABL LATCH 16TSSOP

IC 8BIT ADDRESSABL LATCH 16TSSOP

Supplier's Site
Logic - Latches - CD4099BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4099BPW
Logic - Latches CD4099BPW
IC 8BIT ADDRESSABL LATCH 16TSSOP

IC 8BIT ADDRESSABL LATCH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4099BPW-ND CD4099BPW CD4099BPW CD4099BPW
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - HEF40373BT,653-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3V ~ 15V
View Details
5 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Logic - Latches - 74ALVC16841MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details