Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches CD4099BNS

Description
CD4099B CMOS 8-Bit Addressable Latch
Request a Quote Datasheet
Description
CD4099B CMOS 8-Bit Addressable Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD4099BNS - Rochester Electronics
Newburyport, MA, United States
CD4099B CMOS 8-Bit Addressable Latch

CD4099B CMOS 8-Bit Addressable Latch

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4099BNS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
CD4099BNS
Integrated Circuits (ICs) - Logic - Latches CD4099BNS
IC 8BIT ADDRESSABL LATCH 16SO

IC 8BIT ADDRESSABL LATCH 16SO

Supplier's Site
Latches - CD4099BNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4099BNS
Latches CD4099BNS
Channel IC

Channel IC

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD4099BNS CD4099BNS CD4099BNS
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTE4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
5 suppliers
Logic - Latches - 74LCX841MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Low-power D-type transparent latch; 3-state - 74AUP1G373GN,132 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
4 suppliers
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details