Texas Instruments CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BPWRG4

Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers - CD4093BPWRG4 - Texas Instruments
Dallas, TX, United States
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers
CD4093BPWRG4
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BPWRG4
CMOS Quad 2-Input NAND Schmitt Triggers 14-TSSOP -55 to 125

CMOS Quad 2-Input NAND Schmitt Triggers 14-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 18V TSSOP Logic IC
705-CD4093BPWRG4
Quad 18V TSSOP Logic IC 705-CD4093BPWRG4
CMOS Quad 2-Input NAND Schmitt Trigger IC, 18V, 130ns, TSSOP Product overview: CD4093BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BPWRG4 can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input NAND Schmitt Trigger IC, 18V, 130ns, TSSOP Product overview: CD4093BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD4093BPWRG4 - 202369-CD4093BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4093BPWRG4
202369-CD4093BPWRG4
Logic - Logic - Gates and Inverters - CD4093BPWRG4 202369-CD4093BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 202369-CD4093BPWRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202369-CD4093BPWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD4093BPWRG4 705-CD4093BPWRG4 202369-CD4093BPWRG4
Product Name CD4093B CMOS Quad 2-Input NAND Schmitt Triggers Quad 18V TSSOP Logic IC Logic - Logic - Gates and Inverters - CD4093BPWRG4
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate
Supply Voltage 3V; 10 18V 3 V ~ 18 V
Logic Family CD4000
Features Schmitt Trigger
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic IC - 705-4070BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type XOR
IC Package Type Other; Bulk
View Details
3 suppliers
Logic IC - 705-54ALS04BJ - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details