CMOS Quad 2-Input NAND Schmitt Triggers 14-TSSOP -55 to 125
4-Ch Schmitt Trigger NAND Gate IC, 3-18V, CMOS, 14-TSSOP Product overview: CD4093BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1159781-CD4093BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates Quad 2In Schmit Trgr
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4093BPW | 705-CD4093BPW | 1159781-CD4093BPW | 296-14146-5-ND | CD4093BPW | CD4093BPW | CD4093BPW | CD4093BPW | CD4093BPW |
| Product Name | CD4093B CMOS Quad 2-Input NAND Schmitt Triggers | 18V TSSOP Logic IC | Logic - Logic - Gates and Inverters - CD4093BPW | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT | NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 1.8V; 3V ~ 18V | 3V ~ 18V | 1.8V | ||
| Logic Family | CD4000 | CMOS | |||||||
| Features | Schmitt Trigger | Schmitt Trigger | |||||||
| Operating Current | 0.0600 mA | 0.0040 mA | 3.4 mA | 3.4 mA |